Vishay Intertechnology, Inc. RES 590 OHM 1/2W 1% AXIAL RN65D5900FBSL

Description
RES 590ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/2W 1% AXIAL - RN65D5900FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W 1% AXIAL
RN65D5900FBSL
RES 590 OHM 1/2W 1% AXIAL RN65D5900FBSL
RES 590ohm 1/2W 1% AXIAL

RES 590ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5900FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5900FBSL-ND
Through Hole Resistors RN65D5900FBSL-ND
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5900FBSL RN65D5900FBSL-ND
Product Name RES 590 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details