Vishay Intertechnology, Inc. RES 57.6 OHM 1/2W 1% AXIAL RN65D57R6FRSL

Description
RES 57.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/2W 1% AXIAL - RN65D57R6FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W 1% AXIAL
RN65D57R6FRSL
RES 57.6 OHM 1/2W 1% AXIAL RN65D57R6FRSL
RES 57.6ohm 1/2W 1% AXIAL

RES 57.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D57R6FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D57R6FRSL-ND
Through Hole Resistors RN65D57R6FRSL-ND
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D57R6FRSL RN65D57R6FRSL-ND
Product Name RES 57.6 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details