Vishay Intertechnology, Inc. RES 5.62M OHM 1/2W 1% AXIAL RN65D5624FB14

Description
RES 5.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1/2W 1% AXIAL - RN65D5624FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1/2W 1% AXIAL
RN65D5624FB14
RES 5.62M OHM 1/2W 1% AXIAL RN65D5624FB14
RES 5.62Mohm 1/2W 1% AXIAL

RES 5.62Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5624FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5624FB14-ND
Through Hole Resistors RN65D5624FB14-ND
5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65D5624FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65D5624FB14
Through Hole Resistors RN65D5624FB14
RES 5.62M OHM 1/2W 1% AXIAL

RES 5.62M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65D5624FB14 RN65D5624FB14-ND RN65D5624FB14
Product Name RES 5.62M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details