Vishay Precision Group RES 56.2K OHM 1/2W 1% AXIAL RN65D5622FB14

Description
RES 56.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/2W 1% AXIAL - RN65D5622FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W 1% AXIAL
RN65D5622FB14
RES 56.2K OHM 1/2W 1% AXIAL RN65D5622FB14
RES 56.2Kohm 1/2W 1% AXIAL

RES 56.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5622FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5622FB14-ND
Through Hole Resistors RN65D5622FB14-ND
56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 56.2Kohm, 500Mw, 1%; Resistance Vishay - 03F9120 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56.2Kohm, 500Mw, 1%; Resistance Vishay
03F9120
Metal Film Resistor, 56.2Kohm, 500Mw, 1%; Resistance Vishay 03F9120
METAL FILM RESISTOR, 56.2KOHM, 500mW, 1%; Resistance:56.2kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 56.2KOHM, 500mW, 1%; Resistance:56.2kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 56.2 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 56.2 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200355
Resistor;Metal Film;Res 56.2 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200355
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D5622FB14 RN65D5622FB14-ND 03F9120 70200355
Product Name RES 56.2K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 56.2Kohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 56.2 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers