Vishay Intertechnology, Inc. RES 5.62K OHM 1/2W 1% AXIAL RN65D5621FBSL

Description
RES 5.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W 1% AXIAL - RN65D5621FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W 1% AXIAL
RN65D5621FBSL
RES 5.62K OHM 1/2W 1% AXIAL RN65D5621FBSL
RES 5.62Kohm 1/2W 1% AXIAL

RES 5.62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5621FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5621FBSL-ND
Through Hole Resistors RN65D5621FBSL-ND
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5621FBSL RN65D5621FBSL-ND
Product Name RES 5.62K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details