Vishay Intertechnology, Inc. METAL FILM,1/2W,562,1%,100PPM,BULK RN65D5620FB14

Description
METAL FILM,1/2W,562,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,562,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,562,1%,100PPM,BULK - RN65D5620FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,562,1%,100PPM,BULK
RN65D5620FB14
METAL FILM,1/2W,562,1%,100PPM,BULK RN65D5620FB14
METAL FILM,1/2W,562,1%,100 PPM,BULK

METAL FILM,1/2W,562,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D5620FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5620FB14-ND
Through Hole Resistors RN65D5620FB14-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay - 87H8583 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay
87H8583
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay 87H8583
METAL FILM RESISTOR, 562 OHM, 500mW, 1%; Resistance:562ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 562 OHM, 500mW, 1%; Resistance:562ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D5620FB14 RN65D5620FB14-ND 87H8583
Product Name METAL FILM,1/2W,562,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers