Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 1% AXIAL RN65D5601FB14

Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 1% AXIAL - RN65D5601FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 1% AXIAL
RN65D5601FB14
RES 5.6K OHM 1/2W 1% AXIAL RN65D5601FB14
RES 5.6Kohm 1/2W 1% AXIAL

RES 5.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5601FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5601FB14-ND
Through Hole Resistors RN65D5601FB14-ND
5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5601FB14 RN65D5601FB14-ND
Product Name RES 5.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details