Res Metal Film 549K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,549KOhms,350WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN65D5493FB14 | RN65D5493FB14-ND | 47M0742 |
| Product Name | Res Metal Film 549K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,549Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts |