Vishay Intertechnology, Inc. RES 54.9K OHM 1/2W 1% AXIAL RN65D5492FBSL

Description
RES 54.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/2W 1% AXIAL - RN65D5492FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/2W 1% AXIAL
RN65D5492FBSL
RES 54.9K OHM 1/2W 1% AXIAL RN65D5492FBSL
RES 54.9Kohm 1/2W 1% AXIAL

RES 54.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5492FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5492FBSL-ND
Through Hole Resistors RN65D5492FBSL-ND
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5492FBSL RN65D5492FBSL-ND
Product Name RES 54.9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers