Vishay Intertechnology, Inc. RES 52.3 OHM 1/2W 1% AXIAL RN65D52R3FBSL

Description
RES 52.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/2W 1% AXIAL - RN65D52R3FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W 1% AXIAL
RN65D52R3FBSL
RES 52.3 OHM 1/2W 1% AXIAL RN65D52R3FBSL
RES 52.3ohm 1/2W 1% AXIAL

RES 52.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D52R3FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D52R3FBSL-ND
Through Hole Resistors RN65D52R3FBSL-ND
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D52R3FBSL RN65D52R3FBSL-ND
Product Name RES 52.3 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details