Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W 1% AXIAL RN65D5232FBSL

Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W 1% AXIAL - RN65D5232FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W 1% AXIAL
RN65D5232FBSL
RES 52.3K OHM 1/2W 1% AXIAL RN65D5232FBSL
RES 52.3Kohm 1/2W 1% AXIAL

RES 52.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D5232FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D5232FBSL-ND
Through Hole Resistors RN65D5232FBSL-ND
52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D5232FBSL RN65D5232FBSL-ND
Product Name RES 52.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers