Vishay Intertechnology, Inc. RES 47.5 OHM 1/2W 1% AXIAL RN65D47R5FRSL

Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/2W 1% AXIAL - RN65D47R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/2W 1% AXIAL
RN65D47R5FRSL
RES 47.5 OHM 1/2W 1% AXIAL RN65D47R5FRSL
RES 47.5ohm 1/2W 1% AXIAL

RES 47.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D47R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D47R5FRSL-ND
Through Hole Resistors RN65D47R5FRSL-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D47R5FRSL RN65D47R5FRSL-ND
Product Name RES 47.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details