Vishay Precision Group Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RN65D47R5FB14

Description
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole - RN65D47R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
RN65D47R5FB14
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RN65D47R5FB14
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN65D47R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D47R5FB14-ND
Through Hole Resistors RN65D47R5FB14-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 47.5 Ohm, 500Mw, 1%; Resistance Vishay - 83F1791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 47.5 Ohm, 500Mw, 1%; Resistance Vishay
83F1791
Resistor, Metal Film, 47.5 Ohm, 500Mw, 1%; Resistance Vishay 83F1791
RESISTOR, METAL FILM, 47.5 OHM, 500mW, 1%; Resistance:47.5ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 47.5 OHM, 500mW, 1%; Resistance:47.5ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D47R5FB14 RN65D47R5FB14-ND 83F1791
Product Name Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor, Metal Film, 47.5 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details