Vishay Precision Group Vishay/DaleMetal Film Resistors - RN65D4703FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 470Kohms 1% 100ppm Non Std
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 470Kohms 1% 100ppm Non Std
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN65D4703FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN65D4703FB14
Vishay/DaleMetal Film Resistors - RN65D4703FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 470Kohms 1% 100ppm Non Std

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 470Kohms 1% 100ppm Non Std

Supplier's Site
Through Hole Resistors - RN65D4703FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4703FB14-ND
Through Hole Resistors RN65D4703FB14-ND
470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay - 03F9113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay
03F9113
Resistor, Metal Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay 03F9113
RESISTOR, METAL FILM, 47.5KOHM, 500mW, 1%; Resistance:47.5kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 47.5KOHM, 500mW, 1%; Resistance:47.5kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200381
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200381
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D4703FB14 RN65D4703FB14-ND 03F9113 70200381
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor, Metal Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 470000 ohms 47500 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers