Vishay Intertechnology, Inc. RES 470 OHM 1/2W 1% AXIAL RN65D4700FRE6

Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 1% AXIAL - RN65D4700FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 1% AXIAL
RN65D4700FRE6
RES 470 OHM 1/2W 1% AXIAL RN65D4700FRE6
RES 470ohm 1/2W 1% AXIAL

RES 470ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4700FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4700FRE6-ND
Through Hole Resistors RN65D4700FRE6-ND
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4700FRE6 RN65D4700FRE6-ND
Product Name RES 470 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers