Vishay Intertechnology, Inc. RES 464 OHM 1/2W 1% AXIAL RN65D4640FRSL

Description
RES 464ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/2W 1% AXIAL - RN65D4640FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W 1% AXIAL
RN65D4640FRSL
RES 464 OHM 1/2W 1% AXIAL RN65D4640FRSL
RES 464ohm 1/2W 1% AXIAL

RES 464ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4640FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4640FRSL-ND
Through Hole Resistors RN65D4640FRSL-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4640FRSL RN65D4640FRSL-ND
Product Name RES 464 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details