Vishay Intertechnology, Inc. RES 45.2 OHM 1/2W 1% AXIAL RN65D45R2FB14

Description
RES 45.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.2 OHM 1/2W 1% AXIAL - RN65D45R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.2 OHM 1/2W 1% AXIAL
RN65D45R2FB14
RES 45.2 OHM 1/2W 1% AXIAL RN65D45R2FB14
RES 45.2ohm 1/2W 1% AXIAL

RES 45.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D45R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D45R2FB14-ND
Through Hole Resistors RN65D45R2FB14-ND
45.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D45R2FB14 RN65D45R2FB14-ND
Product Name RES 45.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.2 ohms 45.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers