Vishay Intertechnology, Inc. RES 45K OHM 1/2W 1% AXIAL RN65D4502FB14

Description
RES 45Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 45Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45K OHM 1/2W 1% AXIAL - RN65D4502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45K OHM 1/2W 1% AXIAL
RN65D4502FB14
RES 45K OHM 1/2W 1% AXIAL RN65D4502FB14
RES 45Kohm 1/2W 1% AXIAL

RES 45Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4502FB14-ND
Through Hole Resistors RN65D4502FB14-ND
45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4502FB14 RN65D4502FB14-ND
Product Name RES 45K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details