Vishay Intertechnology, Inc. RES 44.2 OHM 1/2W 1% AXIAL RN65D44R2FRSL

Description
RES 44.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/2W 1% AXIAL - RN65D44R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/2W 1% AXIAL
RN65D44R2FRSL
RES 44.2 OHM 1/2W 1% AXIAL RN65D44R2FRSL
RES 44.2ohm 1/2W 1% AXIAL

RES 44.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D44R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D44R2FRSL-ND
Through Hole Resistors RN65D44R2FRSL-ND
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D44R2FRSL RN65D44R2FRSL-ND
Product Name RES 44.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details