Vishay Intertechnology, Inc. RES 43.2 OHM 1/2W 1% AXIAL RN65D43R2FBSL

Description
RES 43.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/2W 1% AXIAL - RN65D43R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/2W 1% AXIAL
RN65D43R2FBSL
RES 43.2 OHM 1/2W 1% AXIAL RN65D43R2FBSL
RES 43.2ohm 1/2W 1% AXIAL

RES 43.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D43R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D43R2FBSL-ND
Through Hole Resistors RN65D43R2FBSL-ND
43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D43R2FBSL RN65D43R2FBSL-ND
Product Name RES 43.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers