Vishay Intertechnology, Inc. Metal Film Resistors - RN65D43R2FB14

Description
Metal Film Resistors - Through Hole 1/2watt 43.2ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 43.2ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN65D43R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN65D43R2FB14
Metal Film Resistors - RN65D43R2FB14
Metal Film Resistors - Through Hole 1/2watt 43.2ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/2watt 43.2ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D43R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D43R2FB14-ND
Through Hole Resistors RN65D43R2FB14-ND
43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,43.2Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 87H8568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.2Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
87H8568
Resistor,metal Film,43.2Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 87H8568
Resistor,Metal Film,43.2Ohms,350WV, 1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,43.2Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D43R2FB14 RN65D43R2FB14-ND 87H8568
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,43.2Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details