Vishay Intertechnology, Inc. RES 43.3K OHM 1/2W 1% AXIAL RN65D4332FB14

Description
RES 43.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.3K OHM 1/2W 1% AXIAL - RN65D4332FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.3K OHM 1/2W 1% AXIAL
RN65D4332FB14
RES 43.3K OHM 1/2W 1% AXIAL RN65D4332FB14
RES 43.3Kohm 1/2W 1% AXIAL

RES 43.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4332FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4332FB14-ND
Through Hole Resistors RN65D4332FB14-ND
43.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4332FB14 RN65D4332FB14-ND
Product Name RES 43.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details