Vishay Intertechnology, Inc. Through Hole Resistors RN65D42R2FRE6

Description
42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D42R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D42R2FRE6-ND
Through Hole Resistors RN65D42R2FRE6-ND
42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 42.2 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D42R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.2 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D42R2FRE6
Res Metal Film 42.2 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D42R2FRE6
Res Metal Film 42.2 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 42.2 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D42R2FRE6-ND RN65D42R2FRE6
Product Name Through Hole Resistors Res Metal Film 42.2 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details