Vishay Intertechnology, Inc. Through Hole Resistors RN65D4220FB14

Description
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D4220FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4220FB14-ND
Through Hole Resistors RN65D4220FB14-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 422 OHM 1/2W 1% AXIAL - RN65D4220FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W 1% AXIAL
RN65D4220FB14
RES 422 OHM 1/2W 1% AXIAL RN65D4220FB14
RES 422ohm 1/2W 1% AXIAL

RES 422ohm 1/2W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 422 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200282 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 422 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200282
Resistor;Metal Film;Res 422 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200282
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor,metal Film,422Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 18C5320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
18C5320
Resistor,metal Film,422Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 18C5320
Resistor,Metal Film,422Ohms,350WV,1 +/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,422Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D4220FB14-ND RN65D4220FB14 70200282 18C5320
Product Name Through Hole Resistors RES 422 OHM 1/2W 1% AXIAL Resistor;Metal Film;Res 422 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Resistor,metal Film,422Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers