Vishay Intertechnology, Inc. RES 41.2 OHM 1/2W 1% AXIAL RN65D41R2FBSL

Description
RES 41.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/2W 1% AXIAL - RN65D41R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/2W 1% AXIAL
RN65D41R2FBSL
RES 41.2 OHM 1/2W 1% AXIAL RN65D41R2FBSL
RES 41.2ohm 1/2W 1% AXIAL

RES 41.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D41R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D41R2FBSL-ND
Through Hole Resistors RN65D41R2FBSL-ND
41.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D41R2FBSL RN65D41R2FBSL-ND
Product Name RES 41.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details