Vishay Intertechnology, Inc. Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D4123FB14

Description
Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk - RN65D4123FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
RN65D4123FB14
Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D4123FB14
Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65D4123FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4123FB14-ND
Through Hole Resistors RN65D4123FB14-ND
412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4123FB14 RN65D4123FB14-ND
Product Name Res Metal Film 412K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers