Vishay Intertechnology, Inc. RES 41.2K OHM 1/2W 1% AXIAL RN65D4122FB14

Description
RES 41.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/2W 1% AXIAL - RN65D4122FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/2W 1% AXIAL
RN65D4122FB14
RES 41.2K OHM 1/2W 1% AXIAL RN65D4122FB14
RES 41.2Kohm 1/2W 1% AXIAL

RES 41.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4122FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4122FB14-ND
Through Hole Resistors RN65D4122FB14-ND
41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,41.2Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 25C2450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,41.2Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
25C2450
Resistor,metal Film,41.2Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 25C2450
Resistor,Metal Film,41.2KOhms,350WV ,1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,41.2KOhms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D4122FB14 RN65D4122FB14-ND 25C2450
Product Name RES 41.2K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,41.2Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details