Vishay Intertechnology, Inc. RES 4.12K OHM 1/2W 1% AXIAL RN65D4121FRE6

Description
RES 4.12Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/2W 1% AXIAL - RN65D4121FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/2W 1% AXIAL
RN65D4121FRE6
RES 4.12K OHM 1/2W 1% AXIAL RN65D4121FRE6
RES 4.12Kohm 1/2W 1% AXIAL

RES 4.12Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4121FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4121FRE6-ND
Through Hole Resistors RN65D4121FRE6-ND
4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4121FRE6 RN65D4121FRE6-ND
Product Name RES 4.12K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details