Vishay Intertechnology, Inc. RES 402 OHM 1/2W 1% AXIAL RN65D4020FB14

Description
RES 402ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/2W 1% AXIAL - RN65D4020FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W 1% AXIAL
RN65D4020FB14
RES 402 OHM 1/2W 1% AXIAL RN65D4020FB14
RES 402ohm 1/2W 1% AXIAL

RES 402ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4020FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4020FB14-ND
Through Hole Resistors RN65D4020FB14-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4020FB14 RN65D4020FB14-ND
Product Name RES 402 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details