Vishay Intertechnology, Inc. RES 400K OHM 1/2W 1% AXIAL RN65D4003FB14

Description
RES 400Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 400Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400K OHM 1/2W 1% AXIAL - RN65D4003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400K OHM 1/2W 1% AXIAL
RN65D4003FB14
RES 400K OHM 1/2W 1% AXIAL RN65D4003FB14
RES 400Kohm 1/2W 1% AXIAL

RES 400Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D4003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D4003FB14-ND
Through Hole Resistors RN65D4003FB14-ND
400 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

400 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D4003FB14 RN65D4003FB14-ND
Product Name RES 400K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details