Vishay Precision Group Through Hole Resistors RN65D3920FB14

Description
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D3920FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3920FB14-ND
Through Hole Resistors RN65D3920FB14-ND
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392 OHM 1/2W 1% AXIAL - RN65D3920FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W 1% AXIAL
RN65D3920FB14
RES 392 OHM 1/2W 1% AXIAL RN65D3920FB14
RES 392ohm 1/2W 1% AXIAL

RES 392ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,392Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 87H8581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
87H8581
Resistor,metal Film,392Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 87H8581
Resistor,Metal Film,392Ohms,350WV,1 +/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,392Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site
Resistor;Metal Film;Res 392 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 392 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200281
Resistor;Metal Film;Res 392 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200281
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D3920FB14-ND RN65D3920FB14 87H8581 70200281
Product Name Through Hole Resistors RES 392 OHM 1/2W 1% AXIAL Resistor,metal Film,392Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay Resistor;Metal Film;Res 392 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details