Vishay Intertechnology, Inc. RES 390K OHM 1/2W 1% AXIAL RN65D3903FB14

Description
RES 390Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/2W 1% AXIAL - RN65D3903FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/2W 1% AXIAL
RN65D3903FB14
RES 390K OHM 1/2W 1% AXIAL RN65D3903FB14
RES 390Kohm 1/2W 1% AXIAL

RES 390Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65D3903FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D3903FB14-ND
Through Hole Resistors 541-RN65D3903FB14-ND
390 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3903FB14 541-RN65D3903FB14-ND
Product Name RES 390K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers