Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W 1% AXIAL RN65D3832FRSL

Description
RES 38.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W 1% AXIAL - RN65D3832FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W 1% AXIAL
RN65D3832FRSL
RES 38.3K OHM 1/2W 1% AXIAL RN65D3832FRSL
RES 38.3Kohm 1/2W 1% AXIAL

RES 38.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3832FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3832FRSL-ND
Through Hole Resistors RN65D3832FRSL-ND
38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3832FRSL RN65D3832FRSL-ND
Product Name RES 38.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details