Vishay Intertechnology, Inc. Through Hole Resistors RN65D3743FB14

Description
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D3743FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3743FB14-ND
Through Hole Resistors RN65D3743FB14-ND
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 374K OHM 1/2W 1% AXIAL - RN65D3743FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/2W 1% AXIAL
RN65D3743FB14
RES 374K OHM 1/2W 1% AXIAL RN65D3743FB14
RES 374Kohm 1/2W 1% AXIAL

RES 374Kohm 1/2W 1% AXIAL

Supplier's Site
Resistors - Through Hole Resistors - 1337324-RN65D3743FB14 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337324-RN65D3743FB14
Resistors - Through Hole Resistors 1337324-RN65D3743FB14
Win Source Part Number: 1337324-RN65D3743FB1 4 Category: Resistors - Through Hole Resistors Series: Military, MIL-R-10509/2, RN65 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 374 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: RN65 RoHS Status: RoHS non-compliant

Win Source Part Number: 1337324-RN65D3743FB14
Category: Resistors - Through Hole Resistors
Series: Military, MIL-R-10509/2, RN65
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 374 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: RN65
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RN65D3743FB14-ND RN65D3743FB14 1337324-RN65D3743FB14
Product Name Through Hole Resistors RES 374K OHM 1/2W 1% AXIAL Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details