Vishay Intertechnology, Inc. RES 36.5 OHM 1/2W 1% AXIAL RN65D36R5FRSL

Description
RES 36.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/2W 1% AXIAL - RN65D36R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/2W 1% AXIAL
RN65D36R5FRSL
RES 36.5 OHM 1/2W 1% AXIAL RN65D36R5FRSL
RES 36.5ohm 1/2W 1% AXIAL

RES 36.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D36R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D36R5FRSL-ND
Through Hole Resistors RN65D36R5FRSL-ND
36.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D36R5FRSL RN65D36R5FRSL-ND
Product Name RES 36.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers