Vishay Intertechnology, Inc. RES 365 OHM 1/2W 1% AXIAL RN65D3650FBSL

Description
RES 365ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/2W 1% AXIAL - RN65D3650FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/2W 1% AXIAL
RN65D3650FBSL
RES 365 OHM 1/2W 1% AXIAL RN65D3650FBSL
RES 365ohm 1/2W 1% AXIAL

RES 365ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3650FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3650FBSL-ND
Through Hole Resistors RN65D3650FBSL-ND
365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3650FBSL RN65D3650FBSL-ND
Product Name RES 365 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers