Vishay Intertechnology, Inc. RES 360K OHM 1/2W 1% AXIAL RN65D3603FB14

Description
RES 360Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/2W 1% AXIAL - RN65D3603FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/2W 1% AXIAL
RN65D3603FB14
RES 360K OHM 1/2W 1% AXIAL RN65D3603FB14
RES 360Kohm 1/2W 1% AXIAL

RES 360Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3603FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3603FB14-ND
Through Hole Resistors RN65D3603FB14-ND
360 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 360K 1% T-1 Rn65D3603F B14 Rohs Compliant Vishay - 22M4966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 360K 1% T-1 Rn65D3603F B14 Rohs Compliant Vishay
22M4966
Cmf-65 360K 1% T-1 Rn65D3603F B14 Rohs Compliant Vishay 22M4966
CMF-65 360K 1% T-1 RN65D3603F B14 ROHS COMPLIANT: NO

CMF-65 360K 1% T-1 RN65D3603F B14 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D3603FB14 RN65D3603FB14-ND 22M4966
Product Name RES 360K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 360K 1% T-1 Rn65D3603F B14 Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details