Vishay Intertechnology, Inc. RES 35.7 OHM 1/2W 1% AXIAL RN65D35R7FRSL

Description
RES 35.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/2W 1% AXIAL - RN65D35R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/2W 1% AXIAL
RN65D35R7FRSL
RES 35.7 OHM 1/2W 1% AXIAL RN65D35R7FRSL
RES 35.7ohm 1/2W 1% AXIAL

RES 35.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D35R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D35R7FRSL-ND
Through Hole Resistors RN65D35R7FRSL-ND
35.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D35R7FRSL RN65D35R7FRSL-ND
Product Name RES 35.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers