Vishay Intertechnology, Inc. RES 35.7 OHM 1/2W 1% AXIAL RN65D35R7FRE6

Description
RES 35.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/2W 1% AXIAL - RN65D35R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/2W 1% AXIAL
RN65D35R7FRE6
RES 35.7 OHM 1/2W 1% AXIAL RN65D35R7FRE6
RES 35.7ohm 1/2W 1% AXIAL

RES 35.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D35R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D35R7FRE6-ND
Through Hole Resistors RN65D35R7FRE6-ND
35.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D35R7FRE6 RN65D35R7FRE6-ND
Product Name RES 35.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers