Vishay Intertechnology, Inc. RES 3.57M OHM 1/2W 1% AXIAL RN65D3574FB14

Description
RES 3.57Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57M OHM 1/2W 1% AXIAL - RN65D3574FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57M OHM 1/2W 1% AXIAL
RN65D3574FB14
RES 3.57M OHM 1/2W 1% AXIAL RN65D3574FB14
RES 3.57Mohm 1/2W 1% AXIAL

RES 3.57Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3574FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3574FB14-ND
Through Hole Resistors RN65D3574FB14-ND
3.57 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.57 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3574FB14 RN65D3574FB14-ND
Product Name RES 3.57M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details