Vishay Intertechnology, Inc. RES 357K OHM 1/2W 1% AXIAL RN65D3573FB14

Description
RES 357Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/2W 1% AXIAL - RN65D3573FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/2W 1% AXIAL
RN65D3573FB14
RES 357K OHM 1/2W 1% AXIAL RN65D3573FB14
RES 357Kohm 1/2W 1% AXIAL

RES 357Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3573FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3573FB14-ND
Through Hole Resistors RN65D3573FB14-ND
357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3573FB14 RN65D3573FB14-ND
Product Name RES 357K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers