Vishay Intertechnology, Inc. METAL FILM,1/2W,357,1%,100PPM,BULK RN65D3570FB14

Description
METAL FILM,1/2W,357,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,357,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,357,1%,100PPM,BULK - RN65D3570FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,357,1%,100PPM,BULK
RN65D3570FB14
METAL FILM,1/2W,357,1%,100PPM,BULK RN65D3570FB14
METAL FILM,1/2W,357,1%,100 PPM,BULK

METAL FILM,1/2W,357,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D3570FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3570FB14-ND
Through Hole Resistors RN65D3570FB14-ND
357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3570FB14 RN65D3570FB14-ND
Product Name METAL FILM,1/2W,357,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers