Vishay Intertechnology, Inc. RES 34.8K OHM 1/2W 1% AXIAL RN65D3482FBSL

Description
RES 34.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/2W 1% AXIAL - RN65D3482FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/2W 1% AXIAL
RN65D3482FBSL
RES 34.8K OHM 1/2W 1% AXIAL RN65D3482FBSL
RES 34.8Kohm 1/2W 1% AXIAL

RES 34.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3482FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3482FBSL-ND
Through Hole Resistors RN65D3482FBSL-ND
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3482FBSL RN65D3482FBSL-ND
Product Name RES 34.8K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details