Vishay Precision Group METAL FILM,1/2W,34.8K,1%,100PPM,BULK RN65D3482FB14

Description
METAL FILM,1/2W,34.8K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,34.8K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,34.8K,1%,100PPM,BULK - RN65D3482FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,34.8K,1%,100PPM,BULK
RN65D3482FB14
METAL FILM,1/2W,34.8K,1%,100PPM,BULK RN65D3482FB14
METAL FILM,1/2W,34.8K,1%,1 00PPM,BULK

METAL FILM,1/2W,34.8K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D3482FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3482FB14-ND
Through Hole Resistors RN65D3482FB14-ND
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3482FB14 RN65D3482FB14-ND
Product Name METAL FILM,1/2W,34.8K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details