Vishay Intertechnology, Inc. RES 340 OHM 1/2W 1% AXIAL RN65D3400FRSL

Description
RES 340ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/2W 1% AXIAL - RN65D3400FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/2W 1% AXIAL
RN65D3400FRSL
RES 340 OHM 1/2W 1% AXIAL RN65D3400FRSL
RES 340ohm 1/2W 1% AXIAL

RES 340ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3400FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3400FRSL-ND
Through Hole Resistors RN65D3400FRSL-ND
340 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3400FRSL RN65D3400FRSL-ND
Product Name RES 340 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details