Vishay Intertechnology, Inc. Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D3400FB14

Description
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk - RN65D3400FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
RN65D3400FB14
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D3400FB14
Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65D3400FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3400FB14-ND
Through Hole Resistors RN65D3400FB14-ND
340 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3400FB14 RN65D3400FB14-ND
Product Name Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details