Vishay Precision Group METAL FILM,1/2W,33.2,1%,100PPM,BULK RN65D33R2FB14

Description
METAL FILM,1/2W,33.2,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,33.2,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,33.2,1%,100PPM,BULK - RN65D33R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,33.2,1%,100PPM,BULK
RN65D33R2FB14
METAL FILM,1/2W,33.2,1%,100PPM,BULK RN65D33R2FB14
METAL FILM,1/2W,33.2,1%,10 0PPM,BULK

METAL FILM,1/2W,33.2,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D33R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D33R2FB14-ND
Through Hole Resistors RN65D33R2FB14-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 33.2 Ohm, 500Mw, 1%; Resistance Vishay - 87H8565 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2 Ohm, 500Mw, 1%; Resistance Vishay
87H8565
Metal Film Resistor, 33.2 Ohm, 500Mw, 1%; Resistance Vishay 87H8565
METAL FILM RESISTOR, 33.2 OHM, 500mW, 1%; Resistance:33.2ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 33.2 OHM, 500mW, 1%; Resistance:33.2ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D33R2FB14 RN65D33R2FB14-ND 87H8565
Product Name METAL FILM,1/2W,33.2,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 33.2 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details