Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W 1% AXIAL RN65D3322FRSL

Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W 1% AXIAL - RN65D3322FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W 1% AXIAL
RN65D3322FRSL
RES 33.2K OHM 1/2W 1% AXIAL RN65D3322FRSL
RES 33.2Kohm 1/2W 1% AXIAL

RES 33.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3322FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3322FRSL-ND
Through Hole Resistors RN65D3322FRSL-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3322FRSL RN65D3322FRSL-ND
Product Name RES 33.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details