Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W 1% AXIAL RN65D3322FBSL

Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W 1% AXIAL - RN65D3322FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W 1% AXIAL
RN65D3322FBSL
RES 33.2K OHM 1/2W 1% AXIAL RN65D3322FBSL
RES 33.2Kohm 1/2W 1% AXIAL

RES 33.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3322FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3322FBSL-ND
Through Hole Resistors RN65D3322FBSL-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3322FBSL RN65D3322FBSL-ND
Product Name RES 33.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details