Vishay Intertechnology, Inc. METAL FILM,1/2W,332,1%,100PPM,BULK RN65D3320FB14

Description
METAL FILM,1/2W,332,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,332,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,332,1%,100PPM,BULK - RN65D3320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,332,1%,100PPM,BULK
RN65D3320FB14
METAL FILM,1/2W,332,1%,100PPM,BULK RN65D3320FB14
METAL FILM,1/2W,332,1%,100 PPM,BULK

METAL FILM,1/2W,332,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D3320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3320FB14-ND
Through Hole Resistors RN65D3320FB14-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 332 Ohm, 500Mw, 1%; Resistance Vishay - 72C8564 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332 Ohm, 500Mw, 1%; Resistance Vishay
72C8564
Metal Film Resistor, 332 Ohm, 500Mw, 1%; Resistance Vishay 72C8564
METAL FILM RESISTOR, 332 OHM, 500mW, 1%; Resistance:332ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 332 OHM, 500mW, 1%; Resistance:332ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 332 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 332 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200280
Resistor;Metal Film;Res 332 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200280
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D3320FB14 RN65D3320FB14-ND 72C8564 70200280
Product Name METAL FILM,1/2W,332,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 332 Ohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 332 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers